Capital Lighting, Inc. P3095-88 Bathroom Fixtures-Four Lights 765044

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Weight: 12.3 Product Name: Four Light Bath UPC: 785247125845 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Weight: 12.3 Product Name: Four Light Bath UPC: 785247125845 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3095-88 Bathroom Fixtures-Four Lights - 765044 - Capital Lighting, Inc.
Columbus, OH, USA
P3095-88 Bathroom Fixtures-Four Lights
765044
P3095-88 Bathroom Fixtures-Four Lights 765044
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Weight: 12.3 Product Name: Four Light Bath UPC: 785247125845 Category: Bath & Vanity Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Heirloom
Weight: 12.3
Product Name: Four Light Bath
UPC: 785247125845
Category: Bath & Vanity
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765044
Product Name P3095-88 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details