Capital Lighting, Inc. P3154-09EBWB Bathroom Fixtures-Two Lights 765043

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 9 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.5 Product Name: Two Light Bath Bracket UPC: 785247127702 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 9 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.5 Product Name: Two Light Bath Bracket UPC: 785247127702 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3154-09EBWB Bathroom Fixtures-Two Lights - 765043 - Capital Lighting, Inc.
Columbus, OH, USA
P3154-09EBWB Bathroom Fixtures-Two Lights
765043
P3154-09EBWB Bathroom Fixtures-Two Lights 765043
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Extension: 9 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Brushed Nickel Weight: 6.5 Product Name: Two Light Bath Bracket UPC: 785247127702 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Extension: 9
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 6.5
Product Name: Two Light Bath Bracket
UPC: 785247127702
Category: Bath & Vanity
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765043
Product Name P3154-09EBWB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details