PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 10.8
Product Name: Three Light Bath
UPC: 785247117833
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 765032 |
| Product Name | P3242-15 Bathroom Fixtures-Three Lights |
| Application | Residential |