Capital Lighting, Inc. P3241-15 Bathroom Fixtures-Two Lights 765030

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 7.5 Product Name: Two Light Bath Fixture UPC: 785247117802 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 7.5 Product Name: Two Light Bath Fixture UPC: 785247117802 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3241-15 Bathroom Fixtures-Two Lights - 765030 - Capital Lighting, Inc.
Columbus, OH, USA
P3241-15 Bathroom Fixtures-Two Lights
765030
P3241-15 Bathroom Fixtures-Two Lights 765030
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 7.5 Product Name: Two Light Bath Fixture UPC: 785247117802 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 7.5
Product Name: Two Light Bath Fixture
UPC: 785247117802
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765030
Product Name P3241-15 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details