Capital Lighting, Inc. P3263-09 Bathroom Fixtures-Two Lights 765011

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Bath Fixture UPC: 785247117703 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Bath Fixture UPC: 785247117703 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3263-09 Bathroom Fixtures-Two Lights - 765011 - Capital Lighting, Inc.
Columbus, OH, USA
P3263-09 Bathroom Fixtures-Two Lights
765011
P3263-09 Bathroom Fixtures-Two Lights 765011
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Bath Fixture UPC: 785247117703 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 9.75
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 7.7
Product Name: Two Light Bath Fixture
UPC: 785247117703
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765011
Product Name P3263-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details