Capital Lighting, Inc. 8-9127-2-28 Bathroom Fixtures-Two Lights 764980

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Burnished Bronze Product Name: Two Light Bath Bar UPC: 822920088704 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Burnished Bronze Product Name: Two Light Bath Bar UPC: 822920088704 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-9127-2-28 Bathroom Fixtures-Two Lights - 764980 - Capital Lighting, Inc.
Columbus, OH, USA
8-9127-2-28 Bathroom Fixtures-Two Lights
764980
8-9127-2-28 Bathroom Fixtures-Two Lights 764980
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Burnished Bronze Product Name: Two Light Bath Bar UPC: 822920088704 Category: Bath Lights Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Burnished Bronze
Product Name: Two Light Bath Bar
UPC: 822920088704
Category: Bath Lights
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764980
Product Name 8-9127-2-28 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details