Capital Lighting, Inc. 8-9127-3-SN Bathroom Fixtures-Three Lights 764799

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Sconce UPC: 822920088766 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Sconce UPC: 822920088766 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-9127-3-SN Bathroom Fixtures-Three Lights - 764799 - Capital Lighting, Inc.
Columbus, OH, USA
8-9127-3-SN Bathroom Fixtures-Three Lights
764799
8-9127-3-SN Bathroom Fixtures-Three Lights 764799
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Sconce UPC: 822920088766 Category: Bath Lights Glass: Frosted Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Sconce
UPC: 822920088766
Category: Bath Lights
Glass: Frosted Opal
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764799
Product Name 8-9127-3-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details