Capital Lighting, Inc. GZ-8-192-2-99 Bathroom Fixtures-Two Lights 764779

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sterling Silver Product Name: Two Light Bath Bar UPC: 822920082344 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sterling Silver Product Name: Two Light Bath Bar UPC: 822920082344 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GZ-8-192-2-99 Bathroom Fixtures-Two Lights - 764779 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-8-192-2-99 Bathroom Fixtures-Two Lights
764779
GZ-8-192-2-99 Bathroom Fixtures-Two Lights 764779
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sterling Silver Product Name: Two Light Bath Bar UPC: 822920082344 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sterling Silver
Product Name: Two Light Bath Bar
UPC: 822920082344
Category: Bath Lights
Glass: Seeded Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764779
Product Name GZ-8-192-2-99 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details