Capital Lighting, Inc. GZ-8-192-3-99 Bathroom Fixtures-Three Lights 764774

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sterling Silver Product Name: Three Light Bath Bar UPC: 822920082351 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sterling Silver Product Name: Three Light Bath Bar UPC: 822920082351 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GZ-8-192-3-99 Bathroom Fixtures-Three Lights - 764774 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-8-192-3-99 Bathroom Fixtures-Three Lights
764774
GZ-8-192-3-99 Bathroom Fixtures-Three Lights 764774
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sterling Silver Product Name: Three Light Bath Bar UPC: 822920082351 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sterling Silver
Product Name: Three Light Bath Bar
UPC: 822920082351
Category: Bath Lights
Glass: Seeded Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764774
Product Name GZ-8-192-3-99 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details