Capital Lighting, Inc. GZ-8-192-4-99 Bathroom Fixtures-Four Lights 764771

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sterling Silver Product Name: Four Light Bath Bar UPC: 822920082368 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sterling Silver Product Name: Four Light Bath Bar UPC: 822920082368 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GZ-8-192-4-99 Bathroom Fixtures-Four Lights - 764771 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-8-192-4-99 Bathroom Fixtures-Four Lights
764771
GZ-8-192-4-99 Bathroom Fixtures-Four Lights 764771
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Sterling Silver Product Name: Four Light Bath Bar UPC: 822920082368 Category: Bath Lights Glass: Seeded Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Sterling Silver
Product Name: Four Light Bath Bar
UPC: 822920082368
Category: Bath Lights
Glass: Seeded Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764771
Product Name GZ-8-192-4-99 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details