Capital Lighting, Inc. GZ-1-2888-9-56 Mid. Chandeliers-Glass Up 764756

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: New Tortoise Shell Product Name: Nine Light Chandelier UPC: 822920076251 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: New Tortoise Shell Product Name: Nine Light Chandelier UPC: 822920076251 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
GZ-1-2888-9-56 Mid. Chandeliers-Glass Up - 764756 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-1-2888-9-56 Mid. Chandeliers-Glass Up
764756
GZ-1-2888-9-56 Mid. Chandeliers-Glass Up 764756
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: New Tortoise Shell Product Name: Nine Light Chandelier UPC: 822920076251 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: New Tortoise Shell
Product Name: Nine Light Chandelier
UPC: 822920076251
Category: Chandelier
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764756
Product Name GZ-1-2888-9-56 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details