Capital Lighting, Inc. GZ-1-2895-15-56 Large Chandeliers-Glass Shade 764753

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 49.50 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: New Tortoise Shell Product Name: 15 Light Chandelier UPC: 822920085338 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 49.50 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: New Tortoise Shell Product Name: 15 Light Chandelier UPC: 822920085338 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
GZ-1-2895-15-56 Large Chandeliers-Glass Shade - 764753 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-1-2895-15-56 Large Chandeliers-Glass Shade
764753
GZ-1-2895-15-56 Large Chandeliers-Glass Shade 764753
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 49.50 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: New Tortoise Shell Product Name: 15 Light Chandelier UPC: 822920085338 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 49.50
Bulb
Type: Medium
Qty: 15
Wattage: 100
Finish: New Tortoise Shell
Product Name: 15 Light Chandelier
UPC: 822920085338
Category: Chandelier
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764753
Product Name GZ-1-2895-15-56 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details