Capital Lighting, Inc. KP-6-506-13-69 Flush Mounts-Bowl Style 764694

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 822920077265 Category: Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 822920077265 Category: Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-6-506-13-69 Flush Mounts-Bowl Style - 764694 - Capital Lighting, Inc.
Columbus, OH, USA
KP-6-506-13-69 Flush Mounts-Bowl Style
764694
KP-6-506-13-69 Flush Mounts-Bowl Style 764694
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Flush Mount UPC: 822920077265 Category: Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Flush Mount
UPC: 822920077265
Category: Flush Mount
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764694
Product Name KP-6-506-13-69 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details