PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 18.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Walnut Patina
Product Name: Five Light Chandelier
UPC: 822920078941
Category: Chandelier
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 764494 |
| Product Name | KP-1-5001-5-40 Mid. Chandeliers-Glass Up |
| Application | Residential |