Capital Lighting, Inc. KP-1-5002-3-69 Mid. Chandeliers-Glass Down 764489

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Chandelier UPC: 822920078996 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Chandelier UPC: 822920078996 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-1-5002-3-69 Mid. Chandeliers-Glass Down - 764489 - Capital Lighting, Inc.
Columbus, OH, USA
KP-1-5002-3-69 Mid. Chandeliers-Glass Down
764489
KP-1-5002-3-69 Mid. Chandeliers-Glass Down 764489
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Chandelier UPC: 822920078996 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three Light Chandelier
UPC: 822920078996
Category: Chandelier
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764489
Product Name KP-1-5002-3-69 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details