Capital Lighting, Inc. KP-1-5005-5-69 Mid. Chandeliers-Candle 764484

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920079054 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920079054 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-1-5005-5-69 Mid. Chandeliers-Candle - 764484 - Capital Lighting, Inc.
Columbus, OH, USA
KP-1-5005-5-69 Mid. Chandeliers-Candle
764484
KP-1-5005-5-69 Mid. Chandeliers-Candle 764484
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920079054 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Pewter
Product Name: Five Light Chandelier
UPC: 822920079054
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764484
Product Name KP-1-5005-5-69 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details