Capital Lighting, Inc. KP-3-503-6-40 Foyer/Hall Lanterns-Glass w/Frame 764477

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Walnut Patina Product Name: Six Light Foyer UPC: 822920074950 Category: Entry Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Walnut Patina Product Name: Six Light Foyer UPC: 822920074950 Category: Entry Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-3-503-6-40 Foyer/Hall Lanterns-Glass w/Frame - 764477 - Capital Lighting, Inc.
Columbus, OH, USA
KP-3-503-6-40 Foyer/Hall Lanterns-Glass w/Frame
764477
KP-3-503-6-40 Foyer/Hall Lanterns-Glass w/Frame 764477
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Walnut Patina Product Name: Six Light Foyer UPC: 822920074950 Category: Entry Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Walnut Patina
Product Name: Six Light Foyer
UPC: 822920074950
Category: Entry
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764477
Product Name KP-3-503-6-40 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details