Capital Lighting, Inc. KP-6-507-2-40 Semi-Flush Mts.-Bowl Style 764470

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Semi-Flush UPC: 822920077142 Category: Semi-Flush Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Semi-Flush UPC: 822920077142 Category: Semi-Flush Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-6-507-2-40 Semi-Flush Mts.-Bowl Style - 764470 - Capital Lighting, Inc.
Columbus, OH, USA
KP-6-507-2-40 Semi-Flush Mts.-Bowl Style
764470
KP-6-507-2-40 Semi-Flush Mts.-Bowl Style 764470
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Semi-Flush UPC: 822920077142 Category: Semi-Flush Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Walnut Patina
Product Name: Two Light Semi-Flush
UPC: 822920077142
Category: Semi-Flush
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764470
Product Name KP-6-507-2-40 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details