Capital Lighting, Inc. KP-5-4900C-31 Exterior -Wall Mount 764463

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Jelly Jar Wall Mount UPC: 822920078477 Category: Outdoor Glass: Clear Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Jelly Jar Wall Mount UPC: 822920078477 Category: Outdoor Glass: Clear Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-4900C-31 Exterior -Wall Mount - 764463 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-4900C-31 Exterior -Wall Mount
764463
KP-5-4900C-31 Exterior -Wall Mount 764463
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Jelly Jar Wall Mount UPC: 822920078477 Category: Outdoor Glass: Clear Ribbed Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 7
Bulb
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Jelly Jar Wall Mount
UPC: 822920078477
Category: Outdoor
Glass: Clear Ribbed
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764463
Product Name KP-5-4900C-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details