Capital Lighting, Inc. KP-1-5001-5-69 Mid. Chandeliers-Glass Up 764458

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 18.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920078958 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 18.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920078958 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-1-5001-5-69 Mid. Chandeliers-Glass Up - 764458 - Capital Lighting, Inc.
Columbus, OH, USA
KP-1-5001-5-69 Mid. Chandeliers-Glass Up
764458
KP-1-5001-5-69 Mid. Chandeliers-Glass Up 764458
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 18.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920078958 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 18.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Pewter
Product Name: Five Light Chandelier
UPC: 822920078958
Category: Chandelier
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764458
Product Name KP-1-5001-5-69 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details