Capital Lighting, Inc. KP-7-5009-1-40 Mini Pendants-Rod 764449

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Walnut Patina Product Name: One Light Mini Pendant UPC: 822920079160 Category: Pendant Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Walnut Patina Product Name: One Light Mini Pendant UPC: 822920079160 Category: Pendant Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-7-5009-1-40 Mini Pendants-Rod - 764449 - Capital Lighting, Inc.
Columbus, OH, USA
KP-7-5009-1-40 Mini Pendants-Rod
764449
KP-7-5009-1-40 Mini Pendants-Rod 764449
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Walnut Patina Product Name: One Light Mini Pendant UPC: 822920079160 Category: Pendant Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 38.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Walnut Patina
Product Name: One Light Mini Pendant
UPC: 822920079160
Category: Pendant
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764449
Product Name KP-7-5009-1-40 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details