Capital Lighting, Inc. KP-8-511-4-40 Bathroom Fixtures-Four Lights 764448

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Bath Bar UPC: 822920077531 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Bath Bar UPC: 822920077531 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-8-511-4-40 Bathroom Fixtures-Four Lights - 764448 - Capital Lighting, Inc.
Columbus, OH, USA
KP-8-511-4-40 Bathroom Fixtures-Four Lights
764448
KP-8-511-4-40 Bathroom Fixtures-Four Lights 764448
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Walnut Patina Product Name: Four Light Bath Bar UPC: 822920077531 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Walnut Patina
Product Name: Four Light Bath Bar
UPC: 822920077531
Category: Bath Lights
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764448
Product Name KP-8-511-4-40 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details