Capital Lighting, Inc. KP-8-510-1-40 Sconces-Single Glass 764446

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Walnut Patina Product Name: One Light Bath Bar UPC: 822920077814 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Walnut Patina Product Name: One Light Bath Bar UPC: 822920077814 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-8-510-1-40 Sconces-Single Glass - 764446 - Capital Lighting, Inc.
Columbus, OH, USA
KP-8-510-1-40 Sconces-Single Glass
764446
KP-8-510-1-40 Sconces-Single Glass 764446
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Walnut Patina Product Name: One Light Bath Bar UPC: 822920077814 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Walnut Patina
Product Name: One Light Bath Bar
UPC: 822920077814
Category: Bath Lights
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764446
Product Name KP-8-510-1-40 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details