Capital Lighting, Inc. KP-8-510-2-40 Bathroom Fixtures-Two Lights 764443

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Bath Bar UPC: 822920077876 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Bath Bar UPC: 822920077876 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-8-510-2-40 Bathroom Fixtures-Two Lights - 764443 - Capital Lighting, Inc.
Columbus, OH, USA
KP-8-510-2-40 Bathroom Fixtures-Two Lights
764443
KP-8-510-2-40 Bathroom Fixtures-Two Lights 764443
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.25 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Bath Bar UPC: 822920077876 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.25
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Walnut Patina
Product Name: Two Light Bath Bar
UPC: 822920077876
Category: Bath Lights
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764443
Product Name KP-8-510-2-40 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details