Capital Lighting, Inc. KP-8-510-3-40 Bathroom Fixtures-Three Lights 764441

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Bath Bar UPC: 822920077937 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Bath Bar UPC: 822920077937 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-8-510-3-40 Bathroom Fixtures-Three Lights - 764441 - Capital Lighting, Inc.
Columbus, OH, USA
KP-8-510-3-40 Bathroom Fixtures-Three Lights
764441
KP-8-510-3-40 Bathroom Fixtures-Three Lights 764441
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Bath Bar UPC: 822920077937 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Walnut Patina
Product Name: Three Light Bath Bar
UPC: 822920077937
Category: Bath Lights
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764441
Product Name KP-8-510-3-40 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details