Capital Lighting, Inc. 5562VZ Bathroom Fixtures-Two Lights 764377

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.75 Length 9.75 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Victorian Bronze Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665556216 Category: Bath Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.75 Length 9.75 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Victorian Bronze Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665556216 Category: Bath Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
5562VZ Bathroom Fixtures-Two Lights - 764377 - Capital Lighting, Inc.
Columbus, OH, USA
5562VZ Bathroom Fixtures-Two Lights
764377
5562VZ Bathroom Fixtures-Two Lights 764377
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.75 Length 9.75 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Victorian Bronze Weight: 8 Product Name: Two Light Bath Fixture UPC: 640665556216 Category: Bath Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 9.75
Length 9.75
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Victorian Bronze
Weight: 8
Product Name: Two Light Bath Fixture
UPC: 640665556216
Category: Bath
Glass: Champagne Marble
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764377
Product Name 5562VZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details