Capital Lighting, Inc. 1609MB Exterior -Wall Mount 764347

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.75 Length 41.75 Extension: 18 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Museum Black Weight: 42 Product Name: Four Light Outdoor Fixture UPC: 640665160918 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 23.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.75 Length 41.75 Extension: 18 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Museum Black Weight: 42 Product Name: Four Light Outdoor Fixture UPC: 640665160918 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 23.00

Suppliers

Company
Product
Description
Supplier Links
1609MB Exterior -Wall Mount - 764347 - Capital Lighting, Inc.
Columbus, OH, USA
1609MB Exterior -Wall Mount
764347
1609MB Exterior -Wall Mount 764347
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.75 Length 41.75 Extension: 18 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Museum Black Weight: 42 Product Name: Four Light Outdoor Fixture UPC: 640665160918 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 23.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 41.75
Length 41.75
Extension: 18
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Museum Black
Weight: 42
Product Name: Four Light Outdoor Fixture
UPC: 640665160918
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 23.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764347
Product Name 1609MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details