Capital Lighting, Inc. 2207SZ Exterior -Post/Pier Head 764342

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Bronze Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 640665220728 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Bronze Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 640665220728 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2207SZ Exterior -Post/Pier Head - 764342 - Capital Lighting, Inc.
Columbus, OH, USA
2207SZ Exterior -Post/Pier Head
764342
2207SZ Exterior -Post/Pier Head 764342
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 21.25 Length 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Bronze Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 640665220728 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 21.25
Length 21.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Sienna Bronze
Weight: 9
Product Name: Three Light Outdoor Fixture
UPC: 640665220728
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764342
Product Name 2207SZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details