Capital Lighting, Inc. 1555CB Landscape Ltg.-Path & Spread 764335

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.00 Length 25.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665155518 Category: Landscape Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.00 Length 25.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665155518 Category: Landscape Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1555CB Landscape Ltg.-Path & Spread - 764335 - Capital Lighting, Inc.
Columbus, OH, USA
1555CB Landscape Ltg.-Path & Spread
764335
1555CB Landscape Ltg.-Path & Spread 764335
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.00 Length 25.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665155518 Category: Landscape Glass: Clear Seedy Panels Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 25.00
Length 25.00
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Copper Bronze
Weight: 4
Product Name: One Light Landscape Fixture
UPC: 640665155518
Category: Landscape
Glass: Clear Seedy Panels
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764335
Product Name 1555CB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details