Capital Lighting, Inc. 6319-3-95 Island/Pool Table-3 Light Bar 763986

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6319-3-95 Island/Pool Table-3 Light Bar - 763986 - Capital Lighting, Inc.
Columbus, OH, USA
6319-3-95 Island/Pool Table-3 Light Bar
763986
6319-3-95 Island/Pool Table-3 Light Bar 763986
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Island Category: Island Light Glass: Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Island
Category: Island Light
Glass: Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763986
Product Name 6319-3-95 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details