Capital Lighting, Inc. 6819-8-95 Foyer/Hall Lanterns-Open Frame 763985

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Old World Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Old World Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6819-8-95 Foyer/Hall Lanterns-Open Frame - 763985 - Capital Lighting, Inc.
Columbus, OH, USA
6819-8-95 Foyer/Hall Lanterns-Open Frame
763985
6819-8-95 Foyer/Hall Lanterns-Open Frame 763985
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 30.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Old World Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 30.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Old World
Product Name: Eight Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763985
Product Name 6819-8-95 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details