Capital Lighting, Inc. 3119-95 Mini Pendants-Rod 763981

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Cream Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Cream Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3119-95 Mini Pendants-Rod - 763981 - Capital Lighting, Inc.
Columbus, OH, USA
3119-95 Mini Pendants-Rod
763981
3119-95 Mini Pendants-Rod 763981
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Cream Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Cream Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763981
Product Name 3119-95 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details