Capital Lighting, Inc. 5420-2-92 Bathroom Fixtures-Two Lights 763963

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Satinopal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5420-2-92 Bathroom Fixtures-Two Lights - 763963 - Capital Lighting, Inc.
Columbus, OH, USA
5420-2-92 Bathroom Fixtures-Two Lights
763963
5420-2-92 Bathroom Fixtures-Two Lights 763963
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Satinopal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Silver
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Satinopal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763963
Product Name 5420-2-92 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details