Capital Lighting, Inc. 5120-3-92 Bathroom Fixtures-Three Lights 763960

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Silver Product Name: Three Light Vanity Light Category: Vanity Glass: White Duplex Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Silver Product Name: Three Light Vanity Light Category: Vanity Glass: White Duplex Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
5120-3-92 Bathroom Fixtures-Three Lights - 763960 - Capital Lighting, Inc.
Columbus, OH, USA
5120-3-92 Bathroom Fixtures-Three Lights
763960
5120-3-92 Bathroom Fixtures-Three Lights 763960
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Silver Product Name: Three Light Vanity Light Category: Vanity Glass: White Duplex Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Silver
Product Name: Three Light Vanity Light
Category: Vanity
Glass: White Duplex
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763960
Product Name 5120-3-92 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details