Capital Lighting, Inc. 6195-5-38 Mid. Chandeliers-Glass Up 763949

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 34.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Gilded Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Accent Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 34.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Gilded Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Accent Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6195-5-38 Mid. Chandeliers-Glass Up - 763949 - Capital Lighting, Inc.
Columbus, OH, USA
6195-5-38 Mid. Chandeliers-Glass Up
763949
6195-5-38 Mid. Chandeliers-Glass Up 763949
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 34.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Gilded Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Accent Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 34.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Gilded Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Accent
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763949
Product Name 6195-5-38 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details