Capital Lighting, Inc. 3120-95 Mini Pendants-Rod 763945

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Matte White Duplex Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Matte White Duplex Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3120-95 Mini Pendants-Rod - 763945 - Capital Lighting, Inc.
Columbus, OH, USA
3120-95 Mini Pendants-Rod
763945
3120-95 Mini Pendants-Rod 763945
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Matte White Duplex Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Matte White Duplex
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763945
Product Name 3120-95 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details