Capital Lighting, Inc. 3195-38 Mini Pendants-Rod 763943

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Bronze Product Name: One Light Pendant Category: Pendant Glass: Amber Accent Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Bronze Product Name: One Light Pendant Category: Pendant Glass: Amber Accent Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3195-38 Mini Pendants-Rod - 763943 - Capital Lighting, Inc.
Columbus, OH, USA
3195-38 Mini Pendants-Rod
763943
3195-38 Mini Pendants-Rod 763943
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Bronze Product Name: One Light Pendant Category: Pendant Glass: Amber Accent Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gilded Bronze
Product Name: One Light Pendant
Category: Pendant
Glass: Amber Accent
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763943
Product Name 3195-38 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details