Capital Lighting, Inc. 15065WHT Landscape Ltg.-Deck & Patio 763895

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927001687 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927001687 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15065WHT Landscape Ltg.-Deck & Patio - 763895 - Capital Lighting, Inc.
Columbus, OH, USA
15065WHT Landscape Ltg.-Deck & Patio
763895
15065WHT Landscape Ltg.-Deck & Patio 763895
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927001687 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 2.50
Length 2.50
Bulb
Type: T5
Qty: 1
Wattage: 6.5
Finish: Textured White
Product Name: One Light Landscape Fixture
UPC: 783927001687
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763895
Product Name 15065WHT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details