Capital Lighting, Inc. 15065BKT Landscape Ltg.-Deck & Patio 763890

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927150668 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927150668 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15065BKT Landscape Ltg.-Deck & Patio - 763890 - Capital Lighting, Inc.
Columbus, OH, USA
15065BKT Landscape Ltg.-Deck & Patio
763890
15065BKT Landscape Ltg.-Deck & Patio 763890
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927150668 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 2.50
Length 2.50
Bulb
Type: T5
Qty: 1
Wattage: 6.5
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927150668
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763890
Product Name 15065BKT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details