Capital Lighting, Inc. 2055OZ Mid. Chandeliers-Glass Down 763889

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 22.50 Bulb Type: Halogen Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927130639 Category: Chandeliers Glass: light umber Shipped Via: UPS Safety Rating: cUL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 22.50 Bulb Type: Halogen Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927130639 Category: Chandeliers Glass: light umber Shipped Via: UPS Safety Rating: cUL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
2055OZ Mid. Chandeliers-Glass Down - 763889 - Capital Lighting, Inc.
Columbus, OH, USA
2055OZ Mid. Chandeliers-Glass Down
763889
2055OZ Mid. Chandeliers-Glass Down 763889
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 22.50 Bulb Type: Halogen Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783927130639 Category: Chandeliers Glass: light umber Shipped Via: UPS Safety Rating: cUL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 22.50
Bulb
Type: Halogen
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 16
Product Name: Five Light Chandelier
UPC: 783927130639
Category: Chandeliers
Glass: light umber
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763889
Product Name 2055OZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details