Capital Lighting, Inc. 15231MST Landscape Ltg.-Accent 763878

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.30 Length 6.30 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927128377 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.30 Length 6.30 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927128377 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15231MST Landscape Ltg.-Accent - 763878 - Capital Lighting, Inc.
Columbus, OH, USA
15231MST Landscape Ltg.-Accent
763878
15231MST Landscape Ltg.-Accent 763878
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.30 Length 6.30 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927128377 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.30
Length 6.30
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Textured Midnight Spruce
Product Name: One Light Landscape Fixture
UPC: 783927128377
Category: Landscape 120V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763878
Product Name 15231MST Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details