Capital Lighting, Inc. 15070AZT Landscape Ltg.-Step Lights 763877

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: T5 Qty: 1 Wattage: 11.6 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150705 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: T5 Qty: 1 Wattage: 11.6 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150705 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15070AZT Landscape Ltg.-Step Lights - 763877 - Capital Lighting, Inc.
Columbus, OH, USA
15070AZT Landscape Ltg.-Step Lights
763877
15070AZT Landscape Ltg.-Step Lights 763877
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: T5 Qty: 1 Wattage: 11.6 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150705 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.50
Length 3.50
Bulb
Type: T5
Qty: 1
Wattage: 11.6
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927150705
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763877
Product Name 15070AZT Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details