Capital Lighting, Inc. 15073AZT Landscape Ltg.-Step Lights 763876

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.00 Length 4.00 Bulb Qty: 2 Wattage: 10 Finish: Textured Architectural Bronze Product Name: Two Light Landscape Fixture UPC: 783927026772 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.00 Length 4.00 Bulb Qty: 2 Wattage: 10 Finish: Textured Architectural Bronze Product Name: Two Light Landscape Fixture UPC: 783927026772 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15073AZT Landscape Ltg.-Step Lights - 763876 - Capital Lighting, Inc.
Columbus, OH, USA
15073AZT Landscape Ltg.-Step Lights
763876
15073AZT Landscape Ltg.-Step Lights 763876
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.00 Length 4.00 Bulb Qty: 2 Wattage: 10 Finish: Textured Architectural Bronze Product Name: Two Light Landscape Fixture UPC: 783927026772 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.00
Length 4.00
Bulb
Qty: 2
Wattage: 10
Finish: Textured Architectural Bronze
Product Name: Two Light Landscape Fixture
UPC: 783927026772
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763876
Product Name 15073AZT Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details