Capital Lighting, Inc. 15443OB Landscape Ltg.-Path & Spread 763865

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Length 22.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927143752 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Length 22.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927143752 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15443OB Landscape Ltg.-Path & Spread - 763865 - Capital Lighting, Inc.
Columbus, OH, USA
15443OB Landscape Ltg.-Path & Spread
763865
15443OB Landscape Ltg.-Path & Spread 763865
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Length 22.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927143752 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Length 22.00
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Olde Brick
Product Name: One Light Landscape Fixture
UPC: 783927143752
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763865
Product Name 15443OB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details