Capital Lighting, Inc. 2054AP Mid. Chandeliers-Glass Up 763858

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 24 Product Name: Five Light Chandelier UPC: 783927118309 Category: Chandeliers Glass: White Marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 102``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 24 Product Name: Five Light Chandelier UPC: 783927118309 Category: Chandeliers Glass: White Marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 102``

Suppliers

Company
Product
Description
Supplier Links
2054AP Mid. Chandeliers-Glass Up - 763858 - Capital Lighting, Inc.
Columbus, OH, USA
2054AP Mid. Chandeliers-Glass Up
763858
2054AP Mid. Chandeliers-Glass Up 763858
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 24 Product Name: Five Light Chandelier UPC: 783927118309 Category: Chandeliers Glass: White Marble Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 102``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 28.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Pewter
Weight: 24
Product Name: Five Light Chandelier
UPC: 783927118309
Category: Chandeliers
Glass: White Marble
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 102``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763858
Product Name 2054AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details