Capital Lighting, Inc. 15251AZT Landscape Ltg.-Accent 763845

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 7.85 Length 7.85 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927128322 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 7.85 Length 7.85 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927128322 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15251AZT Landscape Ltg.-Accent - 763845 - Capital Lighting, Inc.
Columbus, OH, USA
15251AZT Landscape Ltg.-Accent
763845
15251AZT Landscape Ltg.-Accent 763845
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 7.85 Length 7.85 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927128322 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.60
Height: 7.85
Length 7.85
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Textured Architectural Bronze
Weight: 4
Product Name: One Light Landscape Fixture
UPC: 783927128322
Category: Landscape 120V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763845
Product Name 15251AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details