Capital Lighting, Inc. 15239OB Landscape Ltg.-Path & Spread 763844

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927030496 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927030496 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15239OB Landscape Ltg.-Path & Spread - 763844 - Capital Lighting, Inc.
Columbus, OH, USA
15239OB Landscape Ltg.-Path & Spread
763844
15239OB Landscape Ltg.-Path & Spread 763844
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927030496 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Brick
Product Name: One Light Landscape Fixture
UPC: 783927030496
Category: Landscape 120V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763844
Product Name 15239OB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details