Capital Lighting, Inc. 15241AZT Landscape Ltg.-Accent 763843

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.76 Length 6.76 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927128360 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.76 Length 6.76 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927128360 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15241AZT Landscape Ltg.-Accent - 763843 - Capital Lighting, Inc.
Columbus, OH, USA
15241AZT Landscape Ltg.-Accent
763843
15241AZT Landscape Ltg.-Accent 763843
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.76 Length 6.76 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927128360 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.76
Length 6.76
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927128360
Category: Landscape 120V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763843
Product Name 15241AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details