Capital Lighting, Inc. 15241BKT Landscape Ltg.-Accent 763841

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.76 Length 6.76 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927128346 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.76 Length 6.76 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927128346 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15241BKT Landscape Ltg.-Accent - 763841 - Capital Lighting, Inc.
Columbus, OH, USA
15241BKT Landscape Ltg.-Accent
763841
15241BKT Landscape Ltg.-Accent 763841
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.76 Length 6.76 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927128346 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.76
Length 6.76
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927128346
Category: Landscape 120V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763841
Product Name 15241BKT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details