Capital Lighting, Inc. 2019PB Mini Chandeliers-Glass Shade 763824

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.87 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927127974 Category: Chandelette (Mini Chandelier) Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 153``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.87 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927127974 Category: Chandelette (Mini Chandelier) Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 153``

Suppliers

Company
Product
Description
Supplier Links
2019PB Mini Chandeliers-Glass Shade - 763824 - Capital Lighting, Inc.
Columbus, OH, USA
2019PB Mini Chandeliers-Glass Shade
763824
2019PB Mini Chandeliers-Glass Shade 763824
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.87 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927127974 Category: Chandelette (Mini Chandelier) Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 153``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.87
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Brass
Weight: 7
Product Name: Four Light Chandelette (Mini Chandelier
UPC: 783927127974
Category: Chandelette (Mini Chandelier)
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 153``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763824
Product Name 2019PB Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details